Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Windows Server 2016 Datacenter Original Equipment Manufacturer (OEM)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Windows Server 2016 Datacenter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01GU635
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889488422616
Category
A software licence permits you to use a piece of software legally. An software upgrade is a newer or better version, in order to bring the software up to date or to improve its characteristics.
Software Licenses/Upgrades
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17644
This statistic is based on the 96365 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94197 free Open Icecat users.
Info modified on: 03 Dec 2018 20:07:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo Windows Server 2016 Datacenter Original Equipment Manufacturer (OEM) :
The short editorial description of Lenovo Windows Server 2016 Datacenter Original Equipment Manufacturer (OEM)

Windows Server 2016 Datacenter, AddLic, 2 cores, OEM, POS, BIOS Lock (Lenovo)
More>>>
Lenovo Windows Server 2016 Datacenter Original Equipment Manufacturer (OEM):
The official marketing text of Lenovo Windows Server 2016 Datacenter Original Equipment Manufacturer (OEM) as supplied by the manufacturer

Lenovo, number 1 in worldwide PC share and number 3 in server, delivers competitive pricing and innovative performance alongside numerous industry top rankings and awards. With the launch of Windows Server 2016, Lenovo offers incredible capability, innovation, value and scalability for server customers.

Short summary description Lenovo Windows Server 2016 Datacenter Original Equipment Manufacturer (OEM):
This short summary of the Lenovo Windows Server 2016 Datacenter Original Equipment Manufacturer (OEM) data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Windows Server 2016 Datacenter, Original Equipment Manufacturer (OEM)

Long summary description Lenovo Windows Server 2016 Datacenter Original Equipment Manufacturer (OEM):
This is an auto-generated long summary of Lenovo Windows Server 2016 Datacenter Original Equipment Manufacturer (OEM) based on the first three specs of the first five spec groups.

Lenovo Windows Server 2016 Datacenter. Software type: Original Equipment Manufacturer (OEM)

License
Software type *
Original Equipment Manufacturer (OEM)
Features
Platform
Win
64-bit computing
Yes
System requirements
Minimum processor speed
1400 MHz
Minimum storage drive space
32000 MB
Minimum RAM
512 MB
Recommended RAM
2048 MB
Country Distributor
Nederland 1 distributor(s)
France 2 distributor(s)
Deutschland 5 distributor(s)
Italia 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 2 distributor(s)
Belgium 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Australia 4 distributor(s)