Lenovo logo

Lenovo 01AG845 memory module 8 GB 1 x 8 GB DDR4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93287
Info modified on:
16 Aug 2024, 13:19:56
Short summary description Lenovo 01AG845 memory module 8 GB 1 x 8 GB DDR4:

Lenovo 01AG845, 8 GB, 1 x 8 GB, DDR4, 2666 MHz, 288-pin DIMM

Long summary description Lenovo 01AG845 memory module 8 GB 1 x 8 GB DDR4:

Lenovo 01AG845. Component for: Laptop, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.