Lenovo logo

Lenovo Intel Xeon E5-2697 v4 processor 2.3 GHz 45 MB Smart Cache

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45373
Info modified on:
14 Mar 2024, 17:48:11
Short summary description Lenovo Intel Xeon E5-2697 v4 processor 2.3 GHz 45 MB Smart Cache:

Lenovo Intel Xeon E5-2697 v4, Intel® Xeon® E5 v4, LGA 2011-v3, 14 nm, E5-2697V4, 2.3 GHz, 64-bit

Long summary description Lenovo Intel Xeon E5-2697 v4 processor 2.3 GHz 45 MB Smart Cache:

Lenovo Intel Xeon E5-2697 v4. Processor family: Intel® Xeon® E5 v4, Processor socket: LGA 2011-v3, Processor lithography: 14 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 1.54 TB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX 2.0, Scalability: 2S. Compatibility: System x3550 M5

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.