Lenovo USB Calliope, Full-size (100%), Wired, USB, AZERTY, Black
Lenovo USB Calliope. Keyboard form factor: Full-size (100%), Connectivity technology: Wired, Device interface: USB, Keyboard layout: AZERTY, Recommended usage: Universal. Product colour: Black