Lenovo logo

Lenovo Essential mouse Office Ambidextrous USB Type-A Optical 1600 DPI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111637
Info modified on:
14 Jun 2024, 10:21:13
Short summary description Lenovo Essential mouse Office Ambidextrous USB Type-A Optical 1600 DPI:

Lenovo Essential, Ambidextrous, Optical, USB Type-A, 1600 DPI, Black

Long summary description Lenovo Essential mouse Office Ambidextrous USB Type-A Optical 1600 DPI:

Lenovo Essential. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Scroll type: Wheel. Power source: Cable. Product colour: Black

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.