Lenovo logo

Lenovo N2225 interface cards/adapter SAS, SATA

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49882
Info modified on:
14 Mar 2024, 19:04:55
Short summary description Lenovo N2225 interface cards/adapter SAS, SATA:

Lenovo N2225, PCIe, SAS, SATA, Low-profile, PCIe 3.0, SATA, Black, Green, Silver

Long summary description Lenovo N2225 interface cards/adapter SAS, SATA:

Lenovo N2225. Host interface: PCIe, Output interface: SAS, SATA, Expansion card form factor: Low-profile. Product colour: Black, Green, Silver, Purpose: Server, Certification: UL, cUL, IEC60950, EMC, FCC, CE, VCCI, BSMI, C-tick, KC. Data transfer rate (max): 12 Gbit/s. Linux operating systems supported: RedHat EL Linux 6.0, RedHat EL Linux 7.0, Server operating systems supported: SUSE Linux Enterprise Server 11, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Other operating systems supported: VMware vSphere ESXi. Width: 17 mm, Depth: 170 mm, Height: 69 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.