location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lenco TFT-920 portable TV/monitor Silver 23.4 cm (9.2") 960 x 540 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenco Check ‘Lenco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TFT-920
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TFT-920 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 10:02:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenco TFT-920 portable TV/monitor Silver 23.4 cm (9.2") 960 x 540 pixels :
The long product name of Lenco TFT-920 portable TV/monitor Silver 23.4 cm (9.2") 960 x 540 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

9.2” TFT screen with Hybrid tuner TV
More>>>
Short summary description Lenco TFT-920 portable TV/monitor Silver 23.4 cm (9.2") 960 x 540 pixels:
This short summary of the Lenco TFT-920 portable TV/monitor Silver 23.4 cm (9.2") 960 x 540 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Lenco TFT-920, 23.4 cm (9.2"), 960 x 540 pixels, 16:9, 150:1, 250 cd/m², Portable TV

Long summary description Lenco TFT-920 portable TV/monitor Silver 23.4 cm (9.2") 960 x 540 pixels:
This is an auto-generated long summary of Lenco TFT-920 portable TV/monitor Silver 23.4 cm (9.2") 960 x 540 pixels based on the first three specs of the first five spec groups.

Lenco TFT-920. Display diagonal: 23.4 cm (9.2"), Display resolution: 960 x 540 pixels, Aspect ratio: 16:9. Product type: Portable TV, Product colour: Silver. Width: 254 mm, Depth: 185 mm, Height: 40 mm

Brand Image Product code Product Stock Price from
Lenco

Lenco TFT-720 portable TV/monitor Silver 17.8 cm (7") 440 x 234 pixels
(show image)
TFT-720 TFT-720 0.00
(excl. VAT)
0 (incl. VAT)
Lenco

Lenco 7 INCH TFT Television Portable TV Black 17.8 cm (7") 440 x 234 pixels
(show image)
TFT-710 7 INCH TFT Television 0.00
(excl. VAT)
0 (incl. VAT)