Leitz logo

Leitz P4 60L paper shredder Cross shredding 55 dB 23 cm Black, Silver, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5949
Info modified on:
28 Aug 2023, 14:33:29
Short summary description Leitz P4 60L paper shredder Cross shredding 55 dB 23 cm Black, Silver, White:

Leitz P4 60L, Cross shredding, 23 cm, 4x30 mm, 60 L, 55 dB, Touch

Long summary description Leitz P4 60L paper shredder Cross shredding 55 dB 23 cm Black, Silver, White:

Leitz P4 60L. Shredding type: Cross shredding, Working width: 23 cm, Shredding size: 4x30 mm. Power consumption (typical): 400 W. Width: 415 mm, Depth: 465 mm, Height: 806 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.