Leitz logo

Leitz IQ Office Pro paper shredder Micro-cut shredding 55 dB 23 cm White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17193
Info modified on:
12 Mar 2024, 11:37:37
Short summary description Leitz IQ Office Pro paper shredder Micro-cut shredding 55 dB 23 cm White:

Leitz IQ Office Pro, Micro-cut shredding, 23 cm, 15 mm, 30 L, 15 sheets, 55 dB

Long summary description Leitz IQ Office Pro paper shredder Micro-cut shredding 55 dB 23 cm White:

Leitz IQ Office Pro. Shredding type: Micro-cut shredding, Working width: 23 cm, Shredding size: 15 mm. Power consumption (typical): 450 W. Width: 406 mm, Depth: 320 mm, Height: 589 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.