Leitz IQ Office Pro, Micro-cut shredding, 23 cm, 5 mm, 30 L, 7 sheets, 55 dB
Leitz IQ Office Pro. Shredding type: Micro-cut shredding, Working width: 23 cm, Shredding size: 5 mm. Power consumption (typical): 450 W. Width: 406 mm, Depth: 320 mm, Height: 589 mm