Leitz logo

Leitz iLAM Home Hot laminator 300 mm/min Grey, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14326
Info modified on:
04 Mar 2024, 01:26:29
Short summary description Leitz iLAM Home Hot laminator 300 mm/min Grey, White:

Leitz iLAM Home, 33 cm, Hot laminator, 3 min, 300 mm/min, 0.4 mm, A3

Long summary description Leitz iLAM Home Hot laminator 300 mm/min Grey, White:

Leitz iLAM Home. Maximum lamination width: 33 cm, Type: Hot laminator, Preheating time: 3 min. Power consumption (typical): 420 W, AC input voltage: 220-240 V, AC input frequency: 50/60 Hz. Width: 441 mm, Depth: 100 mm, Height: 90 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.