location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Icon label printer 300 x 600 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Icon
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70010000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432104765
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86780
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Leitz Icon label printer 300 x 600 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 300 x 600 DPI
  • - Maximum printing width: 8.8 cm
  • - USB port Wi-Fi
  • - 1.27 kg
Warranty: 2+1* year guarantee (*by registering)
Long product name Leitz Icon label printer 300 x 600 DPI Wi-Fi :
The long product name of Leitz Icon label printer 300 x 600 DPI Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Icon, 300 x 600 dpi, WLAN, USB, White
More>>>
Leitz Icon label printer 300 x 600 DPI Wi-Fi:
The official description of Leitz Icon label printer 300 x 600 DPI Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Leitz Icon Smart Labelling System

App-based with Wi-Fi and USB connection for tablets, smartphones, laptops or desktop computers. Integrated cutter and intelligent multipurpose label cartridges that show quantity and size of labels on device read-out - one machine for your labelling needs

Features

- Easy: Changing labels has never been so easy. Just drop in the cartridge.
- 3-in-1: Replaces label printers, label makers, label template sheets.
- Supports Apple AirPrint, prints up to 300 x 600 dpi
- Fast: Prints up to 200 labels per minute.
- 2+1* year guarantee (*by registering)
- Includes starter pack with 1 Leitz Icon intelligent label cartridge 88 mm, paper material, permanent adhesive
- System requirements: Windows 7 or later, Macintosh OS 10.7 or later, Apple iOS 7.0 or later, Android Os 4.1.2 or later
- Smart: App based, Wi-Fi, mobile, works with PC, Mac, tablet, smartphone.
- Versatile: Prints multiple formats, up to 88 mm wide, up to 2,7 m long.
- Mobile: Take it anywhere using the optional Li-ion battery pack, which lasts 12 hours or for 1200 labels.

Short summary description Leitz Icon label printer 300 x 600 DPI Wi-Fi:
This short summary of the Leitz Icon label printer 300 x 600 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Icon, 300 x 600 DPI, White

Long summary description Leitz Icon label printer 300 x 600 DPI Wi-Fi:
This is an auto-generated long summary of Leitz Icon label printer 300 x 600 DPI Wi-Fi based on the first three specs of the first five spec groups.

Leitz Icon. Maximum resolution: 300 x 600 DPI. Product colour: White

Printing
Colour *
No
Maximum resolution *
300 x 600 DPI
Maximum printing width *
8.8 cm
Maximum print height
91 cm
Ports & interfaces
Ethernet LAN *
No
Wi-Fi *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Design
Product colour *
White
Housing material
ABS synthetics
Weight & dimensions
Width
209 mm
Depth
129 mm
Height
111 mm
Weight
1.27 kg
Packaging data
Package width
185 mm
Package depth
360 mm
Package height
155 mm
Package weight
3.1 kg
Other features
LED indicators
Power, WLAN
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:12:25
Uk has collected 12 expert reviews for Leitz Icon label printer 300 x 600 DPI Wi-Fi and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
gadgetspeak.com
Updated:
2016-11-14 21:12:22
Rather than a range of print facilities, this next product concentrates its functionality on the production of labels.The Leitz Icon is a label printer that certainly did not get off to the best of starts when I began to review the product. Unpacking the...
56%
pcmag.com
Updated:
2016-11-14 21:12:22
The Leitz Icon Smart Labeling System ($149.99) is Esselte Leitz's first label printer (although Esselte once owned competitor, Dymo). It's also an impressive piece of hardware. The design effectively reimagines how a label printer should look and wor...
Good Fast. Rolls are easy to change. Automatic cutter. Both paper and plastic labels. Die-cut labels and continuous rolls. Optional battery.
Bad Although text is easily readable, it's not always well formed, particularly when printing on plastic label stock...
Bottom line The Leitz Icon Smart Labeling System's text quality is a little below par for a label printer, but convenience features—like the ability to print on both paper and plastic—outweigh any issues with output quality...
60%
macnn.com
Updated:
2016-11-14 21:12:22
When you say the words "label printer" to people, they either just really don't care, or they get incredibly excited. This is one of those "the new phone book is here!!" moments we discussed back in our Hands On for the iOS app Deliveries . Today, we're l...
Good Compact footprint, Easy to load cartridges, Speedy printing time, Solid iOS and Android apps...
Bad Current difficulties with the PC software makes it impossible to do anything but design labels, Only one device can be connected to the printer at a time, Switching between devices is difficult...
60%