location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 60570051 file storage box Cardboard, Fibreboard Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
60570051
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60570051 show
Show alternative article codes used in the online market place
Category:
Boxes and other places to store files .
File Storage Boxes Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:29:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz 60570051 file storage box Cardboard, Fibreboard Blue :
The long product name of Leitz 60570051 file storage box Cardboard, Fibreboard Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Click & Store Small Organiser Box, Ice Blue
More>>>
Leitz 60570051 file storage box Cardboard, Fibreboard Blue:
The official description of Leitz 60570051 file storage box Cardboard, Fibreboard Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- At first glance, you see what you get in the box! Its depth has been designed to give you enough space for storing accessories and in the same time to limit putting them one on another.
- Striking and stylish box for organising chargers, wires, stationery and other odds and ends
- Gloss PP finish creates the premium look of the box and provides long lasting usage and easy dust wiping
- Label holder for easy content indexing
- Contemporary design and colors to enhance your office and home space
- Smart collapsible construction: fast and easy to assemble without any screws and to fold it back for space-saving storage when not needed
- For further content organisation use attached flexible inner compartment system
- You can divide the box for 2 or 3 parts and stop fighting with tangled cables or mixed pictures

Short summary description Leitz 60570051 file storage box Cardboard, Fibreboard Blue:
This short summary of the Leitz 60570051 file storage box Cardboard, Fibreboard Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 60570051, Cardboard, Fibreboard, Blue, Envelope, Letter, Note, Paper, Picture, 600 g, 220 x 100 x 285 mm

Long summary description Leitz 60570051 file storage box Cardboard, Fibreboard Blue:
This is an auto-generated long summary of Leitz 60570051 file storage box Cardboard, Fibreboard Blue based on the first three specs of the first five spec groups.

Leitz 60570051. Material: Cardboard, Fibreboard, Product colour: Blue, Suitable for storing: Envelope, Letter, Note, Paper, Picture. Weight: 600 g, Dimensions (WxDxH): 220 x 100 x 285 mm

Features
Material
Cardboard, Fibreboard
Product colour
Blue
Removable lid
Yes
Label holder
Yes
Carrying handle(s)
No
Features
Stackable
Yes
Suitable for storing
Envelope, Letter, Note, Paper, Picture
Weight & dimensions
Weight
600 g
Dimensions (WxDxH)
220 x 100 x 285 mm
Brand Image Product code Product Stock Price from
Leitz Click & Store Medium Box Leitz Click & Store Medium Box
(show image)
60440051 Click & Store Medium Box 0.00
(excl. VAT)
0 (incl. VAT)