Leitz logo

Leitz NeXXt 5008 WOW hole punch 30 sheets Blue, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60789
Info modified on:
30 Mar 2023, 12:55:27
Long product name Leitz NeXXt 5008 WOW hole punch 30 sheets Blue, Silver:

Hole Punch Leitz 5008 WOW, 2-hole 30 sheets Metal Blister

Leitz NeXXt 5008 WOW hole punch 30 sheets Blue, Silver:

Metal punch in catwalk colours for everyday use. Robust and reliable. Patented grip zone and ultra sharp stamps reduce punching effort.

Short summary description Leitz NeXXt 5008 WOW hole punch 30 sheets Blue, Silver:

Leitz NeXXt 5008 WOW, 30 sheets, Blue, Silver, Metal, 8 cm, 5.5 mm, A4, A5, A6, Folio, US-Quart, 8 x 8 x 8cm

Long summary description Leitz NeXXt 5008 WOW hole punch 30 sheets Blue, Silver:

Leitz NeXXt 5008 WOW. Punch capacity: 30 sheets, Product colour: Blue, Silver, Material: Metal. Width: 107 mm, Depth: 100 mm, Height: 137 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.