Leitz 53581061, Polystyrene (PS), Blue, A4, 274 mm, 407 mm, 81 mm
Leitz 53581061. Material: Polystyrene (PS), Product colour: Blue, ISO A-series sizes (A0...A9): A4. Width: 274 mm, Length: 407 mm, Height: 81 mm. Quantity per pack: 1 pc(s)