Leitz logo

Leitz Click & Store Storage box Rectangular Hardboard, Polypropylene (PP) Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2160
Info modified on:
17 Sept 2024, 12:10:56
Short summary description Leitz Click & Store Storage box Rectangular Hardboard, Polypropylene (PP) Grey:

Leitz Click & Store, Storage box, Grey, Rectangular, Hardboard, Polypropylene (PP), Monochromatic, Indoor

Long summary description Leitz Click & Store Storage box Rectangular Hardboard, Polypropylene (PP) Grey:

Leitz Click & Store. Product type: Storage box, Product colour: Grey, Shape: Rectangular. Volume: 16 L, Width: 281 mm, Depth: 370 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.