Leitz logo

Leitz Form Set

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49968
Info modified on:
11 Dec 2020, 21:28:26
Long product name Leitz Form Set:

Form Set, 10 Drawers, Black

Leitz Form Set:

Attractive, sturdy sets for keeping and collecting documents, especially different kind of papers like forms.

Features:

- Stable housing with 10 easy glide drawers
- Drawer stop to prevent the drawers falling out
- Unique stay-shut drawer system, one push and the drawer remains closed
- Supplied with snap-on label holder and label for easy organizing
- Non-slip protective rubber feet, stackable up to 3 high for space saving
- Design and print your own label online

Short summary description Leitz Form Set:

Leitz Form Set, Black, A4, A5, A6, Portrait, 10 drawer(s), Envelope, Folder, Letter, Note, 4.3 kg

Long summary description Leitz Form Set:

Leitz Form Set. Product colour: Black, ISO A-series sizes (A0...A9): A4, A5, A6, Orientation: Portrait. Weight: 4.3 kg, Dimensions (WxDxH): 285 x 290 x 355 mm

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.