location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Post Set

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Post Set
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52800095
Category:
Boxes and other places to store files .
File Storage Boxes Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69308
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:28:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz Post Set :
The long product name of Leitz Post Set. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

285 x 290 x 355, 3.65kg
More>>>
Leitz Post Set:
The official description of Leitz Post Set as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Attractive, sturdy sets for keeping and collecting documents, stationery, etc.

- Stable housing with 5 easy glide drawers
- Drawer stop to prevent the drawers falling out
- Unique stay-shut drawer system, one push and the drawer remains closed
- Supplied with snap-on label holder and label for easy organizing
- Non-slip protective rubber feet, stackable up to 3 high for space saving

Short summary description Leitz Post Set:
This short summary of the Leitz Post Set data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Post Set, Black, Grey, Landscape, 5 drawer(s), 3.65 kg, 285 x 355 x 290 mm

Long summary description Leitz Post Set:
This is an auto-generated long summary of Leitz Post Set based on the first three specs of the first five spec groups.

Leitz Post Set. Product colour: Black, Grey, Orientation: Landscape, Number of drawers: 5 drawer(s). Weight: 3.65 kg, Dimensions (WxDxH): 285 x 355 x 290 mm

Features
Product colour
Black, Grey
Orientation
Landscape
Number of drawers
5 drawer(s)
Label holder
Yes
Features
Stackable
Yes
Non-slip feet
Yes
Weight & dimensions
Weight
3.65 kg
Dimensions (WxDxH)
285 x 355 x 290 mm
Brand Image Product code Product Stock Price from
Leitz Post Set Leitz Post Set
(show image)
52930095 Post Set 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Form Set Leitz Form Set
(show image)
52810089 Form Set 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Form Set Leitz Form Set
(show image)
52940095 Form Set 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Post Set Leitz Post Set
(show image)
52800035 Post Set 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Form Set Leitz Form Set
(show image)
52810035 Form Set 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Form Set Leitz Form Set
(show image)
52810025 Form Set 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Post Set Leitz Post Set
(show image)
52800089 Post Set 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Post file storage box Red, Silver Leitz Post file storage box Red, Silver
(show image)
52800025 Post 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Form Set Leitz Form Set
(show image)
52810095 Form Set 0.00
(excl. VAT)
0 (incl. VAT)