location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Post file storage box Red, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Post
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52800025 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432324392
Category:
Boxes and other places to store files .
File Storage Boxes Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39362
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Leitz Post file storage box Red, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Perfectly complements other Leitz desk accessories
  • - 5 easy glide drawers with stops to prevent the drawer falling out
  • - Unique stay-shut drawer system, one push and the drawer remains closed
  • - Supplied with snap-on label holder and label for easy retrieval of documents
  • - Non-slip protective rubber feet, stackable up to 3 high for space saving
Long product name Leitz Post file storage box Red, Silver :
The long product name of Leitz Post file storage box Red, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Post Set, 285 x 290 x 355 mm
More>>>
Leitz Post file storage box Red, Silver:
The official description of Leitz Post file storage box Red, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Attractive, sturdy sets for keeping and collecting documents, stationery, etc.

Short summary description Leitz Post file storage box Red, Silver:
This short summary of the Leitz Post file storage box Red, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Post, Red, Silver, A4, 5 drawer(s), 285 mm, 355 mm, 290 mm

Long summary description Leitz Post file storage box Red, Silver:
This is an auto-generated long summary of Leitz Post file storage box Red, Silver based on the first three specs of the first five spec groups.

Leitz Post. Product colour: Red, Silver, ISO A-series sizes (A0...A9): A4, Number of drawers: 5 drawer(s). Width: 285 mm, Height: 355 mm, Depth: 290 mm

Features
Product colour
Red, Silver
ISO A-series sizes (A0...A9)
A4
Number of drawers
5 drawer(s)
Label holder
Yes
Carrying handle(s)
No
Stackable
Yes
Non-slip feet
Yes
Weight & dimensions
Width
285 mm
Height
355 mm
Depth
290 mm
Weight
3.15 kg
Packaging content
Quantity
1
Brand Image Product code Product Stock Price from
Leitz Post Set Leitz Post Set
(show image)
52930095 Post Set 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Post Set Leitz Post Set
(show image)
52800095 Post Set 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Form Set Leitz Form Set
(show image)
52940095 Form Set 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Post Set Leitz Post Set
(show image)
52800035 Post Set 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Post Set Leitz Post Set
(show image)
52800089 Post Set 0.00
(excl. VAT)
0 (incl. VAT)