location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 52263051 desk tray/organizer Polystyrene Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
52263051
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52263051 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432104352
Category:
Plastic object used to sort and store documents on your desk.
Desk Trays/Organizers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80023
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Dec 2023 08:58:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz 52263051 desk tray/organizer Polystyrene Blue :
The long product name of Leitz 52263051 desk tray/organizer Polystyrene Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WOW Letter Tray, ice blue
More>>>
Leitz 52263051 desk tray/organizer Polystyrene Blue:
The official description of Leitz 52263051 desk tray/organizer Polystyrene Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Eye-catching, premium quality Leitz letter tray in striking and stylish metallic colours with a high gloss finish. This robust tray perfectly complements other products from the Leitz WOW range.

Short summary description Leitz 52263051 desk tray/organizer Polystyrene Blue:
This short summary of the Leitz 52263051 desk tray/organizer Polystyrene Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 52263051, Polystyrene, Blue, A4, Envelope, Letter, Note, Paper, 255 x 357 x 70 mm, 280 g

Long summary description Leitz 52263051 desk tray/organizer Polystyrene Blue:
This is an auto-generated long summary of Leitz 52263051 desk tray/organizer Polystyrene Blue based on the first three specs of the first five spec groups.

Leitz 52263051. Material: Polystyrene, Product colour: Blue, Format: A4. Dimensions (WxDxH): 255 x 357 x 70 mm, Weight: 280 g, Interior dimensions (W x D x H): 242 x 330 x 60 mm

Features
Material
Polystyrene
Product colour
Blue
Format
A4
Non-slip feet
Yes
Stackable
Yes
Divider
No
Features
Suitable for storing
Envelope, Letter, Note, Paper
Weight & dimensions
Dimensions (WxDxH)
255 x 357 x 70 mm
Weight
280 g
Interior dimensions (W x D x H)
242 x 330 x 60 mm
Country Distributor
United Kingdom 1 distributor(s)