Leitz 46780025, Envelope folder, A4, Polypropylene (PP), Red, Landscape, 60 sheets
Leitz 46780025. Type: Envelope folder, Format: A4, Material: Polypropylene (PP). Width: 235 mm, Depth: 313 mm, Height: 7 mm. Quantity per pack: 1 pc(s). Doesn't contain: Acid. Sustainability certificates: Blue Angel