Leitz 5138, 40 sheets, Black, White, Metal, Plastic, 8 cm, 5.5 mm, 710 g
Leitz 5138. Punch capacity: 40 sheets, Product colour: Black, White, Material: Metal, Plastic. Diameter: 5.5 mm, Weight: 710 g. Quantity per pack: 1 pc(s). Dimensions (WxDxH): 137 x 156 x 135 mm