location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz WOW ring binder A4 Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WOW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42400051 show
Show alternative article codes used in the online market place
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39188
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz WOW ring binder A4 Blue :
The long product name of Leitz WOW ring binder A4 Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Active WOW SoftClick Ring Binder
More>>>
Leitz WOW ring binder A4 Blue:
The official description of Leitz WOW ring binder A4 Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Innovative ring binder in vibrant WOW colours with dual colour effect. Lightweight and ergonomic for convenient handling on the move and at your desk.

Short summary description Leitz WOW ring binder A4 Blue:
This short summary of the Leitz WOW ring binder A4 Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz WOW, A4, Blue, 280 sheets, 3 cm, 297 mm, 52 mm

Long summary description Leitz WOW ring binder A4 Blue:
This is an auto-generated long summary of Leitz WOW ring binder A4 Blue based on the first three specs of the first five spec groups.

Leitz WOW. Format: A4, Product colour: Blue, Maximum capacity: 280 sheets. Width: 297 mm, Depth: 52 mm, Height: 320 mm. Quantity per pack: 1 pc(s)

Features
Format *
A4
Product colour
Blue
Maximum capacity
280 sheets
Ring diameter
3 cm
Rings quantity
4
Weight & dimensions
Width
297 mm
Depth
52 mm
Height
320 mm
Weight
480 g
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)