Leitz logo

Leitz Lever Arch File PP 75mm ring binder A4 Grey

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16576
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Leitz Lever Arch File PP 75mm ring binder A4 Grey:

Leitz Lever Arch File PP 75mm, A4, Polypropylene (PP), Grey, 500 sheets, 7.5 cm, 72 mm

Long summary description Leitz Lever Arch File PP 75mm ring binder A4 Grey:

Leitz Lever Arch File PP 75mm. Format: A4, Material: Polypropylene (PP), Product colour: Grey. Width: 72 mm, Depth: 290 mm, Height: 318 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.