Leitz logo

Leitz ThermoBIND 300 350 sheets

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67698
Info modified on:
12 Nov 2020, 20:07:16
Short summary description Leitz ThermoBIND 300 350 sheets:

Leitz ThermoBIND 300, 350 sheets

Long summary description Leitz ThermoBIND 300 350 sheets:

Leitz ThermoBIND 300. Binding capacity: 350 sheets, Maximum paper width: A4, A5. Weight: 2.5 kg. Power requirements: AC 220 - 240V, Dimensions (WxDxH): 235 x 412 x 140 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.