location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 16862015 self-adhesive label Rectangle Yellow 150 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16862015
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16862015 show
Show alternative article codes used in the online market place
Category:
Labels that can be stuck onto envelopes, files etc. Used for naming and labelling things. Have a sticky back so will stick without the need for glue.
Self-Adhesive Labels Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22048
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Apr 2024 13:24:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Leitz 16862015 self-adhesive label Rectangle Yellow 150 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rectangle Yellow
  • - Material: Paper
  • - Printable
  • - 80 g/m²
  • - 150 pc(s)
More>>>
Short summary description Leitz 16862015 self-adhesive label Rectangle Yellow 150 pc(s):
This short summary of the Leitz 16862015 self-adhesive label Rectangle Yellow 150 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 16862015, Yellow, Rectangle, Ring binder, Paper, 80 g/m², 39 mm

Long summary description Leitz 16862015 self-adhesive label Rectangle Yellow 150 pc(s):
This is an auto-generated long summary of Leitz 16862015 self-adhesive label Rectangle Yellow 150 pc(s) based on the first three specs of the first five spec groups.

Leitz 16862015. Product colour: Yellow, Shape: Rectangle, Recommended usage: Ring binder. Width: 39 mm, Height: 192 mm. Labels per pack: 150 pc(s), Labels per sheet: 6 pc(s), Media sheets per package: 25 sheets

Features
Shape
Rectangle
Product colour *
Yellow
Recommended usage
Ring binder
Material
Paper
Media weight
80 g/m²
Printable
Yes
Easy to apply
Yes
Technical details
Doesn't contain
Solvent
Weight & dimensions
Width
39 mm
Height
192 mm
Packaging data
Labels per pack *
150 pc(s)
Labels per sheet
6 pc(s)
Media sheets per package
25 sheets
Brand Image Product code Product Stock Price from
Leitz 16862025 self-adhesive label Rectangle Red 150 pc(s) Leitz 16862025 self-adhesive label Rectangle Red 150 pc(s)
(show image)
16862025 16862025 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 16862035 self-adhesive label Rectangle Blue 150 pc(s) Leitz 16862035 self-adhesive label Rectangle Blue 150 pc(s)
(show image)
16862035 16862035 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 16862055 self-adhesive label Rectangle Green 150 pc(s) Leitz 16862055 self-adhesive label Rectangle Green 150 pc(s)
(show image)
16862055 16862055 0.00
(excl. VAT)
0 (incl. VAT)
Leitz PC printable Spine Labels for standard lever arch files Leitz PC printable Spine Labels for standard lever arch files
(show image)
16862085 PC printable Spine Labels for standard lever arch files 0.00
(excl. VAT)
0 (incl. VAT)