location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Cardboard binder 180° ring binder A4 Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cardboard binder 180°
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10505045 show
Show alternative article codes used in the online market place
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Apr 2024 13:23:55
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Leitz Cardboard binder 180° ring binder A4 Orange:
This short summary of the Leitz Cardboard binder 180° ring binder A4 Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Cardboard binder 180°, A4, Orange, 350 sheets, 5.2 cm, 55 mm, 320 mm

Long summary description Leitz Cardboard binder 180° ring binder A4 Orange:
This is an auto-generated long summary of Leitz Cardboard binder 180° ring binder A4 Orange based on the first three specs of the first five spec groups.

Leitz Cardboard binder 180°. Format: A4, Product colour: Orange, Maximum capacity: 350 sheets. Width: 55 mm, Height: 320 mm, Weight: 490 g

Features
Format *
A4
Product colour
Orange
Maximum capacity
350 sheets
Spine width
5.2 cm
Features
Thumb hole
Yes
Weight & dimensions
Width
55 mm
Height
320 mm
Weight
490 g