Leitz logo

Leitz 12010085 tab index Alphabetic tab index Paper Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56054
Info modified on:
09 Jan 2025, 14:50:50
Short summary description Leitz 12010085 tab index Alphabetic tab index Paper Grey:

Leitz 12010085, Alphabetic tab index, Paper, Grey, 100 g/m², 240 mm, 300 mm

Long summary description Leitz 12010085 tab index Alphabetic tab index Paper Grey:

Leitz 12010085. Type: Alphabetic tab index, Material: Paper, Product colour: Grey. Width: 240 mm, Length: 300 mm, Height: 300 mm. Quantity per pack: 1 pc(s). Sustainability certificates: Blue Angel

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.