Leitz logo

Leitz Lever Arch File Active PP WOW A4/80mm

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38207
Info modified on:
13 Jan 2025, 13:35:49
Short summary description Leitz Lever Arch File Active PP WOW A4/80mm:

Leitz Lever Arch File Active PP WOW A4/80mm, A4, Polyfoam, Green, 500 sheets, 80 g/m², 312 mm

Long summary description Leitz Lever Arch File Active PP WOW A4/80mm:

Leitz Lever Arch File Active PP WOW A4/80mm. Format: A4, Material: Polyfoam, Product colour: Green. Width: 312 mm, Depth: 82 mm, Height: 318 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.