Leitz logo

Leitz 10120025 ring binder 2 x A5 Red

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52212
Info modified on:
18 Oct 2020, 10:35:20
Short summary description Leitz 10120025 ring binder 2 x A5 Red:

Leitz 10120025, 2 x A5, Cardboard, Polyethylene, Red, 1000 sheets, 80 g/m², 7.5 cm

Long summary description Leitz 10120025 ring binder 2 x A5 Red:

Leitz 10120025. Format: 2 x A5, Material: Cardboard, Polyethylene, Product colour: Red. Width: 81 mm, Depth: 285 mm, Height: 318 mm. Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.