Legrand 576-A00-009, 2.7 m, Cat6a, U/UTP (UTP), RJ-45, RJ-45, Grey
Legrand 576-A00-009. Cable length: 2.7 m, Cable standard: Cat6a, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Product colour: Grey