Legrand logo

Legrand 56303 electrical power plug P17 Blue, White 2P+E

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39370
Info modified on:
14 Mar 2024, 19:50:36
Short summary description Legrand 56303 electrical power plug P17 Blue, White 2P+E:

Legrand 56303, P17, Blue, White, 2P+E, 200-250 V, 32 A

Long summary description Legrand 56303 electrical power plug P17 Blue, White 2P+E:

Legrand 56303. Type: P17, Product colour: Blue, White, Number of poles: 2P+E. AC input voltage: 200-250 V, Maximum current: 32 A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.