Legrand logo

Legrand Daker DK+ UPS DAKER DK PLUS 1000VA uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 6 AC outlet(s)

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113283
Info modified on:
12 Mar 2024, 11:15:27
Short summary description Legrand Daker DK+ UPS DAKER DK PLUS 1000VA uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 6 AC outlet(s):

Legrand Daker DK+ UPS DAKER DK PLUS 1000VA, Double-conversion (Online), 1 kVA, 900 W, Sine, 176 V, 280 V

Long summary description Legrand Daker DK+ UPS DAKER DK PLUS 1000VA uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 6 AC outlet(s):

Legrand Daker DK+ UPS DAKER DK PLUS 1000VA. UPS topology: Double-conversion (Online), Output power capacity: 1 kVA, Output power: 900 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 6 AC outlet(s). Battery capacity: 7.2 Ah, Battery voltage: 12 V, Battery recharge time: 4 h. Form factor: Rackmount, Product colour: Black, Rack capacity: 2U. Width: 440 mm, Depth: 405 mm, Height: 88 mm

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.