Legrand logo

Legrand Keor Line RT uninterruptible power supply (UPS) Line-Interactive 1 kVA 900 W 8 AC outlet(s)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46051
Info modified on:
12 Mar 2024, 11:15:16
Short summary description Legrand Keor Line RT uninterruptible power supply (UPS) Line-Interactive 1 kVA 900 W 8 AC outlet(s):

Legrand Keor Line RT, Line-Interactive, 1 kVA, 900 W, 165 V, 300 V, 45/65 Hz

Long summary description Legrand Keor Line RT uninterruptible power supply (UPS) Line-Interactive 1 kVA 900 W 8 AC outlet(s):

Legrand Keor Line RT. UPS topology: Line-Interactive, Output power capacity: 1 kVA, Output power: 900 W. AC outlets quantity: 8 AC outlet(s). Battery capacity: 7 Ah, Battery voltage: 12 V. Form factor: Rackmount/Tower, Product colour: Black, Display type: LCD. Width: 440 mm, Depth: 405 mm, Height: 88 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.