Legrand logo

Legrand Niky 800 VA 400 W uninterruptible power supply (UPS) Line-Interactive 0.8 kVA 2 AC outlet(s)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62617
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Legrand Niky 800 VA 400 W uninterruptible power supply (UPS) Line-Interactive 0.8 kVA 2 AC outlet(s):

Legrand Niky 800 VA 400 W, Line-Interactive, 0.8 kVA, 400 W, 160 V, 290 V, 50/60 Hz

Long summary description Legrand Niky 800 VA 400 W uninterruptible power supply (UPS) Line-Interactive 0.8 kVA 2 AC outlet(s):

Legrand Niky 800 VA 400 W. UPS topology: Line-Interactive, Output power capacity: 0.8 kVA, Output power: 400 W. AC outlet types: C13 coupler, AC outlets quantity: 2 AC outlet(s). Battery capacity: 9 Ah, Battery voltage: 12 V, Typical backup time at full load: 5 min. Product colour: Black. Certification: EN 62040-1, EN 62040-2, EN 62040-3

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.