Legrand Niky S 3000VA 1800W, Line-Interactive, 3 kVA, 1800 W, 160 V, 290 V, 50/60 Hz
Legrand Niky S 3000VA 1800W. UPS topology: Line-Interactive, Output power capacity: 3 kVA, Output power: 1800 W. AC outlet types: C13 coupler, AC outlets quantity: 6 AC outlet(s). Battery capacity: 9 Ah, Battery voltage: 12 V, Typical backup time at full load: 8 min. Product colour: Black. Certification: EN 62040-1, EN 62040-2, EN 62040-3