Legrand 0 576 23, P17, 3P+N+T, Red, White, Plastic, IP44, 380 - 415 V
Legrand 0 576 23. Supported plug types: P17, Number of poles: 3P+N+T. Product colour: Red, White, Housing material: Plastic, International Protection (IP) code: IP44. Rated voltage: 380 - 415 V, Rated current: 16 A. Width: 77 mm, Depth: 93.1 mm, Height: 104.5 mm. Package weight: 1.68 kg