Legrand 048948, Ceiling, White, IP20, 1275 lx, 2.5 m, 360°
Legrand 048948. Mounting type: Ceiling, Product colour: White, International Protection (IP) code: IP20. Sensor type: Passive infrared (PIR) sensor, Detection distance: 8 m. Package width: 112 mm, Package depth: 87 mm, Package height: 97 mm