Legamaster logo

Legamaster PREMIUM year planner vertical 60x90cm

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51929
Info modified on:
16 Nov 2024, 02:49:11
Short summary description Legamaster PREMIUM year planner vertical 60x90cm:

Legamaster PREMIUM year planner vertical 60x90cm, Year, 900 mm, 600 mm, 11 mm, 6.75 kg, 935 mm

Long summary description Legamaster PREMIUM year planner vertical 60x90cm:

Legamaster PREMIUM year planner vertical 60x90cm. Period of planning: Year. Width: 900 mm, Height: 600 mm, Depth: 11 mm. Package width: 935 mm, Package height: 30 mm, Package depth: 700 mm. Pallet gross width: 120 cm, Pallet gross length: 80 cm, Pallet gross height: 136 cm. Country of origin: Netherlands

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.