Legamaster logo

Legamaster e-Screen PTX-8500UHD Digital signage flat panel 2.16 m (85") LED 500 cd/m² 4K Ultra HD Black Touchscreen

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14776
Info modified on:
06 May 2022, 08:54:20
Short summary description Legamaster e-Screen PTX-8500UHD Digital signage flat panel 2.16 m (85") LED 500 cd/m² 4K Ultra HD Black Touchscreen:

Legamaster e-Screen PTX-8500UHD, Digital signage flat panel, 2.16 m (85"), LED, 3840 x 2160 pixels

Long summary description Legamaster e-Screen PTX-8500UHD Digital signage flat panel 2.16 m (85") LED 500 cd/m² 4K Ultra HD Black Touchscreen:

Legamaster e-Screen PTX-8500UHD. Product design: Digital signage flat panel. Display diagonal: 2.16 m (85"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD, Touchscreen. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.