Legamaster logo

Legamaster TZ10 board marker blue

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11614
Info modified on:
18 Aug 2023, 23:03:22
Short summary description Legamaster TZ10 board marker blue:

Legamaster TZ10 board marker blue, 10 pc(s), Blue, Bullet tip, Blue, White, Polypropylene (PP), Round

Long summary description Legamaster TZ10 board marker blue:

Legamaster TZ10 board marker blue. Quantity per pack: 10 pc(s), Writing colours: Blue, Tip type: Bullet tip. Weight: 21.4 g. Package width: 15 mm, Package depth: 144 mm, Package height: 15 mm. Pallet gross width: 80 cm, Pallet gross length: 120 cm, Pallet gross height: 66 cm. Country of origin: Germany

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.