PCU5-10CC-0150-Y
(0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Patch cord category 5e UTP (unshielded)
- - Length: 1.5m
- - AWG 26 (8*7*0.16mm)
- - Conductor stranding: cord 7*0.16mm
- - Color: yellow RAL 1016
- - Printed length counter at every meter of cable
- - PVC external insulation: 4,8mm
- - HDPE conductor insulation: 0.80mm
- - Operation up to 100Mhz
- - Compatibility with ANSI/TIA/EIA-568B standards
- - Package: string bag
Long product name Lanberg PCU5-10CC-0150-Y networking cable Yellow 1.5 m Cat5e U/UTP (UTP)
:
PATCHCORD CAT.5E 1.5M YELLOW
The long product name of Lanberg PCU5-10CC-0150-Y networking cable Yellow 1.5 m Cat5e U/UTP (UTP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
PATCHCORD CAT.5E 1.5M YELLOW
More>>>
Short summary description Lanberg PCU5-10CC-0150-Y networking cable Yellow 1.5 m Cat5e U/UTP (UTP):
This short summary of the Lanberg PCU5-10CC-0150-Y networking cable Yellow 1.5 m Cat5e U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.
Lanberg PCU5-10CC-0150-Y, 1.5 m, Cat5e, U/UTP (UTP), RJ-45, RJ-45
Long summary description Lanberg PCU5-10CC-0150-Y networking cable Yellow 1.5 m Cat5e U/UTP (UTP):
This is an auto-generated long summary of Lanberg PCU5-10CC-0150-Y networking cable Yellow 1.5 m Cat5e U/UTP (UTP) based on the first three specs of the first five spec groups.
Lanberg PCU5-10CC-0150-Y. Cable length: 1.5 m, Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45