location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

LaCie Little Big Disk 200GB external hard drive 7200 RPM Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LaCie Check ‘LaCie’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Little Big Disk 200GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
301089U
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘LaCie’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LaCie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4485
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Year Limited Warranty.
Long product name LaCie Little Big Disk 200GB external hard drive 7200 RPM Silver :
The long product name of LaCie Little Big Disk 200GB external hard drive 7200 RPM Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Little Big Disk, 200GB 7200 rpm, FireWire 800, FireWire 400, Hi-Speed USB 2.0
More>>>
Short summary description LaCie Little Big Disk 200GB external hard drive 7200 RPM Silver:
This short summary of the LaCie Little Big Disk 200GB external hard drive 7200 RPM Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LaCie Little Big Disk 200GB, 200 GB, 7200 RPM, Silver

Long summary description LaCie Little Big Disk 200GB external hard drive 7200 RPM Silver:
This is an auto-generated long summary of LaCie Little Big Disk 200GB external hard drive 7200 RPM Silver based on the first three specs of the first five spec groups.

LaCie Little Big Disk 200GB. HDD capacity: 200 GB, HDD speed: 7200 RPM. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:24:30
Uk has collected 9 expert reviews for LaCie Little Big Disk 200GB external hard drive 7200 RPM Silver and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
theregister.co.uk
Updated:
2011-10-03 22:24:30
When is a mobile hard drive not a mobile hard drive? When it's LaCie's Little Big Disk, it seems. While the product is certainly portable and - crucially for a mobile unit - doesn't need a separate mains power supply, anyone who's used one of LaCie's c...
Bottom line With a high storage capacity for a portable drive and integrated RAID 0 to boost Firewire 800 performance, but with a steep asking price and a chunky, weighty metal carapace, LaCie's Little Big Disk is aptly named. For consumers and notebook users in...
88%
goodgearguide.com.au
Updated:
2011-11-04 23:02:02
LaCie has been known to spice up the normally drab looking portable external hard drive category and the Little Big Disk is no exception. Its a solid looking, well-built device which performs more than adequately and offers a triple-interface drive (i...
Good Compact and Portable, Software Interface, Design and Styling, Quiet and cool operation.
Bad Expensive, No RAID 1 Support, Heavy. The Final Word The Little Big Disk is a good external drive, but for this sort of money wed like to see more than 200GB.
Bottom line The Little Big Disk is a good external drive, but for this sort of money wed like to see more than 200GB.
50%
macnews.com
Updated:
2011-10-03 22:24:29
By Rod Harlan Lets get straight to the point: If you’re a video/motion graphics/multimedia person and you’re on the go, you’ll want this drive! The US$419/95 LaCie Little Big Disk is a large-capacity drive with built-in RAID 0 configurat...
80%
layersmagazine.com
Updated:
2011-10-03 22:24:30
Let’s get straight to the point: If you’re a video/motion graphics/multimedia person and you’re on the go, you’ll want this drive! The LaCie Little Big Disk is a large-capacity drive with built-in RAID 0 configuration and FireWire...
80%
maclife.com
Updated:
2011-10-03 22:24:30
Youll get RAID performance in a pint-sized package - but you could buy two conventional 500GB drives for less than the price of the 320GB model. LaCies Little Big Disk is yet another compact mobile hard drive. There are plenty of other mobile-frie...
Good Good speed and lots of storage in a small package. Bus-powered.
Bad Bigger and heavier than other mobile drives. Expensive.
Bottom line The Little Big Disk doesnt come cheap, but if you need a heavy-duty hard drive for some mobile video editing, its your best bet...
80%
macworld.com
Updated:
2011-10-03 22:24:30
If you own a Mac long enough, your media library will eventually outgrow its humble beginnings and demand more space. If you’re looking for a respectable amount of fast external storage, the bus-powered LaCie Little Big Disk mobile hard drive is a top...
Good Fast; small; USB, FireWire 400, and 800 ports; sturdy metal construction; FireWire bus-powered; can boot OS X via FireWire.
Bad Pricey; short cables; heavy.
Bottom line If you’re looking for a small and relatively fast external drive, and you don’t mind paying a premium, the LaCie Little Big Disk 200GB lets you take your media library with you wherever you go. It delivers fast performance and gives you the ma...
80%
guru3d.com
Updated:
2014-06-06 02:23:33
on top of the normal pricing for the very same motherboard. To bol't'ly go where no one has gone before Thunderbolt (formerly know as Light Peak ) is the fast version of a data communication connector like the 5 Gbps USB 3.0, ThunderBolt however can b...
0%
Brand Image Product code Product Stock Price from
LaCie

LaCie Little Big Disk 320GB external hard drive 5400 RPM Silver
(show image)
301092U Little Big Disk 320GB 0.00
(excl. VAT)
0 (incl. VAT)