Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LaCie Little Big Disk 320GB external hard drive Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LaCie
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Little Big Disk 320GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
301092U
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LaCie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6119
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Year Limited Warranty.
Long product name LaCie Little Big Disk 320GB external hard drive Silver :
The short editorial description of LaCie Little Big Disk 320GB external hard drive Silver

Little Big Disk, 320GB 5400 rpm, FireWire 800, FireWire 400, Hi-Speed USB 2.0
More>>>
Short summary description LaCie Little Big Disk 320GB external hard drive Silver:
This short summary of the LaCie Little Big Disk 320GB external hard drive Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LaCie Little Big Disk 320GB, 320 GB, 5400 RPM, Silver

Long summary description LaCie Little Big Disk 320GB external hard drive Silver:
This is an auto-generated long summary of LaCie Little Big Disk 320GB external hard drive Silver based on the first three specs of the first five spec groups.

LaCie Little Big Disk 320GB. HDD capacity: 320 GB, HDD speed: 5400 RPM. Product colour: Silver

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details