Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS6950DN + KYOlife 3 Years 1200 x 1200 DPI A3

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS6950DN + KYOlife 3 Years
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
872B51102F73NL0
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5703
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 27 May 2019 10:40:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name KYOCERA FS6950DN + KYOlife 3 Years 1200 x 1200 DPI A3 :
The short editorial description of KYOCERA FS6950DN + KYOlife 3 Years 1200 x 1200 DPI A3

FS6950DN + KYOlife 3 Years
More>>>
KYOCERA FS6950DN + KYOlife 3 Years 1200 x 1200 DPI A3:
The official marketing text of KYOCERA FS6950DN + KYOlife 3 Years 1200 x 1200 DPI A3 as supplied by the manufacturer

SPACE TO THINK BIGGER.

- 32 pages per minute in A4, 16 pages per minute in A3
- 64 MB memory standard, upgradeable to 576 MB
- PDF direct printing from USB Flash Memory devices
- Eco-friendly, ozone-free technology
- Long-life components and easy maintenance
- Duplex unit and network connectivity as standard


For workgroups that require a wide variety of output up to A3, at speed.This flexible new generation printer, with up to 1,350 sheets paper capacity, can accommodate increases in memory,especially helpful in CAD and DTP environments. Low noise, compact design and cost-effective ECOSYS technology give you more space to think about big ideas.

Short summary description KYOCERA FS6950DN + KYOlife 3 Years 1200 x 1200 DPI A3:
This short summary of the KYOCERA FS6950DN + KYOlife 3 Years 1200 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS6950DN + KYOlife 3 Years, Laser, 1200 x 1200 DPI, A3, 250 sheets, 32 ppm, Duplex printing

Long summary description KYOCERA FS6950DN + KYOlife 3 Years 1200 x 1200 DPI A3:
This is an auto-generated long summary of KYOCERA FS6950DN + KYOlife 3 Years 1200 x 1200 DPI A3 based on the first three specs of the first five spec groups.

KYOCERA FS6950DN + KYOlife 3 Years. Print technology: Laser, Maximum duty cycle: 150.000 pages per month, Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 32 ppm. Standard input capacity: 250 sheets, Standard output capacity: 250 sheets. Duplex printing. Network ready

Print technology
Colour *
No
Maximum resolution *
Maximum printing resolution.
1200 x 1200 DPI
Duplex printing *
Feature of computer printers and multifunction printers (MFPs) that allows the automatic printing of a sheet of paper on both sides.
Yes
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
150.000 pages per month
Print technology *
Indicates the method used to print by this product.
Laser
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
32 ppm
Print speed (black, normal quality, A3)
16 ppm
Warm-up time
Time needed before printing after power switched on.
15 s
Time to first page (black, normal)
9 s
Input & output capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
250 sheets
Standard output capacity *
The normal capacity for outputs for this product.
250 sheets
Input capacity (tray 2)
100 sheets
Maximum input capacity
1350 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
The maximum size that an image can be printed with a good resolution.
A3 (297 x 420 mm)
Duplex media weight
60 - 120 g/m²
Media size (tray 1)
A3, B4, A4R, A4, A5, B5, Letter, Letter-R, Legal, Ledger
Paper handling
Media weight (tray 1)
60-120 g/m²
Network
Network ready *
Indicates whether the product is network-ready out of the box.
Yes
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
64 MB
Maximum internal memory *
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
576 MB
Built-in processor *
Whether or not a processor is built into the device.
Yes
Processor model
The model number for the processor in a computer.
PowerPC 750
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
400 MHz
Certification
TÜV/GS, CE, PTS
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
555 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
10 W
Power consumption (PowerSave)
4.9 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
19.5 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
469 x 395 x 285 mm
Other features
Power requirements
AC 220 ~ 240 V, 50/60 Hz
Networking features
Fast Ethernet 10Base-T/100Base-TX
Emulations
PCL6/PCL5e + PJL, KPDL 3, IBM Proprinter X24E, Epson LQ-850, Diablo 630, KCGL (HP 7550A)
Custom media sizes
(139.7 x 148 mm) - (297 x 432 mm)
Duplex supported media size
List of duplex media sizes this product can accept; in specified order as in the example
A3–A5R
Media size (tray 2)
A3, B4, A4R, A4, A5, A6R, B5, Letter, Letter-R, Legal, Ledger
Media weight (tray 2)
60-220 g/m²
Customer service details