KYOCERA ECOSYS P3045dn/KL3, Laser, 1200 x 1200 DPI, A4, 45 ppm, Duplex printing, Black, White
KYOCERA ECOSYS P3045dn/KL3. Print technology: Laser. Maximum duty cycle: 20000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 45 ppm, Duplex printing. Display: LCD, Product colour: Black, White