location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-1120D/KL3 1800 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-1120D/KL3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
870B61102LY3NL0
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53527
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS-1120D/KL3 1800 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1800 x 600 DPI
  • - Printing colours: Black
  • - A4 30 ppm
  • - Duplex printing
  • - Maximum duty cycle: 20000 pages per month
  • - Total number of input trays: 2 Total input capacity: 300 sheets Total output capacity: 250 sheets
  • - Internal memory: 32 MB Built-in processor 360 MHz
Warranty: 3 Years
Long product name KYOCERA FS-1120D/KL3 1800 x 600 DPI A4 :
The long product name of KYOCERA FS-1120D/KL3 1800 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS-1120D/KL3, 30ppm, 1800 x 600dpi, PowerPC 405F5 360MHz, 32MB, 525W, 12kg
More>>>
KYOCERA FS-1120D/KL3 1800 x 600 DPI A4:
The official description of KYOCERA FS-1120D/KL3 1800 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Up to 30 pages per minute in A4
- Standard duplex functionality for double-sided printing
- Max. paper capacity of up to 550 sheets
- PowerPC 405F5 / 360 MHZ, up to 544 MB RAM
- Compact design, robust and dependable
- Highly reliable thanks to long-life components
- Silent mode regulation
- Exceptionally low printing costs

Get the job done, professionally and economically, with the FS-1120D as the personal compact printer for individual users. To lower your printing costs even further, this device comes with a duplex printing function that can significantly reduce your paper consumption. Robust and reliable, with KYOCERA’s long-life technology, it is a quiet printer that you can depend on – even if you don’t hear it.

Short summary description KYOCERA FS-1120D/KL3 1800 x 600 DPI A4:
This short summary of the KYOCERA FS-1120D/KL3 1800 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-1120D/KL3, Laser, 1800 x 600 DPI, A4, 30 ppm, Duplex printing, Black, White

Long summary description KYOCERA FS-1120D/KL3 1800 x 600 DPI A4:
This is an auto-generated long summary of KYOCERA FS-1120D/KL3 1800 x 600 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA FS-1120D/KL3. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 20000 pages per month. Maximum resolution: 1800 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Product colour: Black, White

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1800 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Warm-up time
19 s
Time to first page (black, normal)
6 s
Features
Maximum duty cycle *
20000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
Epson LQ, IBM ProPrinter, PCL 5e, PCL 6, PJL, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
300 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity
550 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
Custom media width
70 - 215.9 mm
Custom media length
148 - 356 mm
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Duplex media weight
60 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Mobile printing technologies
Not supported
Performance
Internal memory *
32 MB
Maximum internal memory
544 MB
Memory slots
1
Memory type
DDR
Compatible memory cards
CF
Built-in processor
Yes
Processor family
PowerPC
Processor model
405F5
Processor frequency
360 MHz
Sound pressure level (printing)
54 dB
Sound pressure level (quiet mode)
49 dB
Sound power level (standby)
30 dB
Design
Product colour *
Black, White
Certification
GS, TUV, CE
Power
Power consumption (printing) *
525 W
Power consumption (standby)
7.3 W
Power consumption (PowerSave)
4.4 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
375 mm
Depth
393 mm
Height
250 mm
Weight
12 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:39:03
Uk has collected 6 expert reviews for KYOCERA FS-1120D/KL3 1800 x 600 DPI A4 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
computeractive.co.uk
Updated:
2011-08-01 21:38:51
Kyocera is known for office laser printers (and, rather oddly, for its ceramic knives, but those don’t concern us here), but its FS-1120D is designed for home users.Like most laser printers at this price it will print in black and white only, so it’s n...
Good Reasonably compact; fast print speeds; easy to set up...
Bad Extremely confusing manual; status lights can be hard to fathom; more expensive than some rivals...
Bottom line A slightly expensive but fast and good-quality home laser printer...
80%
v3.co.uk
Updated:
2011-08-01 21:38:54
Kyocera is known for office laser printers (and, rather oddly, for its ceramic knives, but those don’t concern us here), but its FS-1120D is designed for home users.Like most laser printers at this price it will print in black and white only, so it’s n...
Good Reasonably compact; fast print speeds; easy to set up...
Bad Extremely confusing manual; status lights can be hard to fathom; more expensive than some rivals...
Bottom line A slightly expensive but fast and good-quality home laser printer Good points Reasonably compact; fast print speeds; easy to set up Bad points Extremely confusing manual; status lights can be hard to fathom; more expensive than some rivals...
80%
trustedreviews.com
Updated:
2011-08-01 21:39:03
Kyocera Mita has a strong range of mono laser printers, intended for all levels of business use and well known for their long-life photoconductor drums, which generally make them very cheap to run. The FS-1120D sits towards the lower end of the range, but...
70%
Brand Image Product code Product Stock Price from
KYOCERA FS-1120DN/KL3 1800 x 600 DPI A4 KYOCERA FS-1120DN/KL3 1800 x 600 DPI A4
(show image)
870B61102LY3NL3 FS-1120DN/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA FS-1120D/KL3 1800 x 600 DPI A4 KYOCERA FS-1120D/KL3 1800 x 600 DPI A4
(show image)
870B61102LY3NL2 FS-1120D/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA FS-1120D 1800 x 600 DPI A4 KYOCERA FS-1120D 1800 x 600 DPI A4
(show image)
1102LY3NL2 FS-1120D 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA FS-1120DN 1800 x 600 DPI A4 KYOCERA FS-1120DN 1800 x 600 DPI A4
(show image)
870B11102LY3NL2 FS-1120DN 0.00
(excl. VAT)
0 (incl. VAT)