location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA PS-1129 Internal Fiber 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS-1129
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
870LN00068
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146469
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Nov 2020 09:36:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA PS-1129 Internal Fiber 1000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Fiber
  • - 1000 Mbit/s
  • - Internal Component for: PC
Long product name KYOCERA PS-1129 Internal Fiber 1000 Mbit/s :
The long product name of KYOCERA PS-1129 Internal Fiber 1000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gigabit Fibre Optic Network, 1000BaseSX
More>>>
KYOCERA PS-1129 Internal Fiber 1000 Mbit/s:
The official description of KYOCERA PS-1129 Internal Fiber 1000 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Gigabit Fibre Optic Network.
- Upgrade/Addon 1000BaseSX.
- For: FS1100N, 1120, 1300D, FS1320D, 1350DN, 1370DN, 2020D/DN, 3920DN, 4020DN, 6950DN, 6970DN, 9130DN, 9530DN, 1035MFP, FSC2026MFP, 2126MFP, 51XX, 52XX, 5300DN, 5350DN, 5400DN, 8500DN, FS3040MFP, 1030MFP.

Short summary description KYOCERA PS-1129 Internal Fiber 1000 Mbit/s:
This short summary of the KYOCERA PS-1129 Internal Fiber 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA PS-1129, Internal, Wired, Fiber, 1000 Mbit/s, Silver

Long summary description KYOCERA PS-1129 Internal Fiber 1000 Mbit/s:
This is an auto-generated long summary of KYOCERA PS-1129 Internal Fiber 1000 Mbit/s based on the first three specs of the first five spec groups.

KYOCERA PS-1129. Internal. Connectivity technology: Wired, Interface: Fiber. Maximum data transfer rate: 1000 Mbit/s. Product colour: Silver

Ports & interfaces
Connectivity technology *
Wired
Interface *
Fiber
Fiber ports quantity
1
Network
Maximum data transfer rate *
1000 Mbit/s
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Fiber ethernet cabling technology
1000BASE‑SX
Design
Component for *
PC
Product colour
Silver
Internal *
Yes
Plug and Play
Yes
LED indicators
Yes
Other features
Connection to PC
Yes
Power LED
Yes
Link/Act LED
Yes
Country Distributor
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)