KYOCERA logo

KYOCERA ECOSYS P8060cdn Colour 4800 x 1200 DPI A3+

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
234721
Info modified on:
28 Sept 2023, 14:01:35
Short summary description KYOCERA ECOSYS P8060cdn Colour 4800 x 1200 DPI A3+:

KYOCERA ECOSYS P8060cdn, Laser, Colour, 4800 x 1200 DPI, A3+, 60 ppm, Duplex printing

Long summary description KYOCERA ECOSYS P8060cdn Colour 4800 x 1200 DPI A3+:

KYOCERA ECOSYS P8060cdn. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 250000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A3+. Print speed (black, normal quality, A4/US Letter): 60 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.