KYOCERA logo

KYOCERA TASKalfa 3252CI MFP LAS COL A3 Laser A3+ 1200 x 1200 DPI 32 ppm

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132167
Info modified on:
21 Jun 2024, 03:10:39
Short summary description KYOCERA TASKalfa 3252CI MFP LAS COL A3 Laser A3+ 1200 x 1200 DPI 32 ppm:

KYOCERA TASKalfa 3252CI MFP LAS COL A3, Laser, Colour printing, 1200 x 1200 DPI, A3+, Direct printing, Black, Blue

Long summary description KYOCERA TASKalfa 3252CI MFP LAS COL A3 Laser A3+ 1200 x 1200 DPI 32 ppm:

KYOCERA TASKalfa 3252CI MFP LAS COL A3. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 32 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3+. Direct printing. Product colour: Black, Blue

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.